Vishay Precision Group 6.5W Resistor CW00518K00JE73

Description
18kR 6.5W 5% Axial Ceramic Resistor Product overview: CW00518K00JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518K00JE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18kR 6.5W 5% Axial Ceramic Resistor Product overview: CW00518K00JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518K00JE73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5W Resistor - 53-CW00518K00JE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.5W Resistor
53-CW00518K00JE73
6.5W Resistor 53-CW00518K00JE73
18kR 6.5W 5% Axial Ceramic Resistor Product overview: CW00518K00JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518K00JE73 can be used for catalog matching and distributor lookup.

18kR 6.5W 5% Axial Ceramic Resistor Product overview: CW00518K00JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518K00JE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW00518K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00518K00JE73
Wirewound Resistors 3110-CW00518K00JE73
CW-5 18K 5% E73 e3

CW-5 18K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-18KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-18KRCT-ND
Through Hole Resistors CWD-18KRCT-ND
18 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-18KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-18KRTR-ND
Through Hole Resistors CWD-18KRTR-ND
18 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18K OHM 6.5W 5% WW AXIAL - CW00518K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 6.5W 5% WW AXIAL
CW00518K00JE73
RES 18K OHM 6.5W 5% WW AXIAL CW00518K00JE73
RES 18Kohm 6.5W 5% WW AXIAL

RES 18Kohm 6.5W 5% WW AXIAL

Supplier's Site
Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay - 65K3504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay
65K3504
Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay 65K3504
RESISTOR, WIREWOUND, 18KOHM, 5W, 5%; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:5W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes RoHS Compliant: Yes

RESISTOR, WIREWOUND, 18KOHM, 5W, 5%; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:5W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 18Kohm, 5W, 5%; Resistance Vishay - 65K3503 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 18Kohm, 5W, 5%; Resistance Vishay
65K3503
Wirewound Resistor, 18Kohm, 5W, 5%; Resistance Vishay 65K3503
WIREWOUND RESISTOR, 18KOHM, 5W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 18KOHM, 5W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 53-CW00518K00JE73 3110-CW00518K00JE73 CWD-18KRCT-ND CW00518K00JE73 65K3504 65K3503
Product Name 6.5W Resistor Wirewound Resistors Through Hole Resistors RES 18K OHM 6.5W 5% WW AXIAL Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay Wirewound Resistor, 18Kohm, 5W, 5%; Resistance Vishay
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 342 volts
Operating AC Voltage 342 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details