Vishay Precision Group Wirewound Resistors CW00518K00JE12

Description
CW-5 18K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 18K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00518K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00518K00JE12
Wirewound Resistors 3110-CW00518K00JE12
CW-5 18K 5% E12 e3

CW-5 18K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00518K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00518K00JE12
Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00518K00JE12
Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay - 65K3502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay
65K3502
Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay 65K3502
RESISTOR, WIREWOUND, 18KOHM, 5W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 18KOHM, 5W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00518K00JE12 CW00518K00JE12 65K3502
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Resistor, Wirewound, 18Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Standards and Certifications RoHS
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details