Vishay Precision Group Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005182R0KE123

Description
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005182R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005182R0KE123
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005182R0KE123
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 182 10% E12 E3 Vishay - 69P8628 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 182 10% E12 E3 Vishay
69P8628
Cw-5-3 182 10% E12 E3 Vishay 69P8628
CW-5-3 182 10% e12 E3

CW-5-3 182 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005182R0KE123 69P8628
Product Name Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 182 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers