Vishay Precision Group Wirewound Resistors CW005182R0KE12

Description
CW-5 182 10% E12 e3
Request a Quote Datasheet
Description
CW-5 182 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005182R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005182R0KE12
Wirewound Resistors 3110-CW005182R0KE12
CW-5 182 10% E12 e3

CW-5 182 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005182R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005182R0KE12
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005182R0KE12
Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 182 10% E12 E3 Vishay - 69P8626 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 182 10% E12 E3 Vishay
69P8626
Cw-5 182 10% E12 E3 Vishay 69P8626
CW-5 182 10% e12 E3

CW-5 182 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005182R0KE12 CW005182R0KE12 69P8626
Product Name Wirewound Resistors Res Wirewound 182 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 182 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 182 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details