Vishay Precision Group Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005180R0KE123

Description
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005180R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005180R0KE123
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005180R0KE123
Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 180 10% E12 E3 Vishay - 69P8616 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 180 10% E12 E3 Vishay
69P8616
Cw-5-3 180 10% E12 E3 Vishay 69P8616
CW-5-3 180 10% e12 E3

CW-5-3 180 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005180R0KE123 69P8616
Product Name Res Wirewound 180 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 180 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1623732-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers