Vishay Precision Group Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005180R0KE122

Description
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005180R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005180R0KE122
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005180R0KE122
Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 180 10% E12 E3 Vishay - 69P8615 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 180 10% E12 E3 Vishay
69P8615
Cw-5-2 180 10% E12 E3 Vishay 69P8615
CW-5-2 180 10% e12 E3

CW-5-2 180 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005180R0KE122 69P8615
Product Name Res Wirewound 180 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 180 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers