Vishay Intertechnology, Inc. Through Hole Resistors CW005180R0JS73

Description
180 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-180TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-180TR-ND
Through Hole Resistors CWD-180TR-ND
180 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW005180R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005180R0JS73
Wirewound Resistors 3110-CW005180R0JS73
CW-5 180 5% S73

CW-5 180 5% S73

Supplier's Site Datasheet
RES 180 OHM 5% 6.5W SILICONE WW - CW005180R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5% 6.5W SILICONE WW
CW005180R0JS73
RES 180 OHM 5% 6.5W SILICONE WW CW005180R0JS73
RES 180ohm 5% 6.5W SILICONE WW

RES 180ohm 5% 6.5W SILICONE WW

Supplier's Site
Resistor, Wirewound, 180 Ohm, 5W, 5%; Resistance Vishay - 06H0176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 180 Ohm, 5W, 5%; Resistance Vishay
06H0176
Resistor, Wirewound, 180 Ohm, 5W, 5%; Resistance Vishay 06H0176
RESISTOR, WIREWOUND, 180 OHM, 5W, 5%; Resistance:180ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

RESISTOR, WIREWOUND, 180 OHM, 5W, 5%; Resistance:180ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CWD-180TR-ND 3110-CW005180R0JS73 CW005180R0JS73 06H0176
Product Name Through Hole Resistors Wirewound Resistors RES 180 OHM 5% 6.5W SILICONE WW Resistor, Wirewound, 180 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers