180 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-5 180 5% E73 e3
WIREWOUND RESISTOR, 180 OHM, 5W, 5%; Resistance:180ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW005180R0JE73-ND | CW005180R0JE73 | 3110-CW005180R0JE73 | 65K3506 |
| Product Name | Through Hole Resistors | CW005180R0JE73 | Wirewound Resistors | Wirewound Resistor, 180 Ohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |