Vishay Precision Group Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW005180R0JB12

Description
Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW005180R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW005180R0JB12
Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW005180R0JB12
Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW005180R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005180R0JB12
Wirewound Resistors 3110-CW005180R0JB12
CW-5 180 5% B12

CW-5 180 5% B12

Supplier's Site Datasheet
Cw-5 180 5% B12 Vishay - 43C7710 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 180 5% B12 Vishay
43C7710
Cw-5 180 5% B12 Vishay 43C7710
CW-5 180 5% B12

CW-5 180 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005180R0JB12 3110-CW005180R0JB12 43C7710
Product Name Res Wirewound 180 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors Cw-5 180 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details