Vishay Precision Group Wirewound Resistors CW00517K40KE12

Description
CW-5 17.4K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 17.4K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00517K40KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00517K40KE12
Wirewound Resistors 3110-CW00517K40KE12
CW-5 17.4K 10% E12 e3

CW-5 17.4K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 17.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00517K40KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00517K40KE12
Res Wirewound 17.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00517K40KE12
Res Wirewound 17.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 17.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 17.4K 10% E12 E3 Vishay - 69P8580 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 17.4K 10% E12 E3 Vishay
69P8580
Cw-5 17.4K 10% E12 E3 Vishay 69P8580
CW-5 17.4K 10% e12 E3

CW-5 17.4K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00517K40KE12 CW00517K40KE12 69P8580
Product Name Wirewound Resistors Res Wirewound 17.4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 17.4K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 17400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details