Vishay Precision Group Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00517K40JE12

Description
Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00517K40JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00517K40JE12
Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00517K40JE12
Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00517K40JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00517K40JE12
Wirewound Resistors 3110-CW00517K40JE12
CW-5 17.4K 5% E12 e3

CW-5 17.4K 5% E12 e3

Supplier's Site Datasheet
Cw-5 17.4K 5% E12 E3 Vishay - 69P8574 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 17.4K 5% E12 E3 Vishay
69P8574
Cw-5 17.4K 5% E12 E3 Vishay 69P8574
CW-5 17.4K 5% e12 E3

CW-5 17.4K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00517K40JE12 3110-CW00517K40JE12 69P8574
Product Name Res Wirewound 17.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 17.4K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers