Vishay Precision Group Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00516R50KE733

Description
Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00516R50KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00516R50KE733
Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00516R50KE733
Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 16.5 10% E73 E3 Vishay - 69P8537 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 16.5 10% E73 E3 Vishay
69P8537
Cw-5-3 16.5 10% E73 E3 Vishay 69P8537
CW-5-3 16.5 10% E73 e3

CW-5-3 16.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516R50KE733 69P8537
Product Name Res Wirewound 16.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 16.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers