Vishay Precision Group Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00516R50JE732

Description
Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00516R50JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00516R50JE732
Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00516R50JE732
Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 16.5 5% E73 E3 Vishay - 69P8530 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 16.5 5% E73 E3 Vishay
69P8530
Cw-5-2 16.5 5% E73 E3 Vishay 69P8530
CW-5-2 16.5 5% E73 e3

CW-5-2 16.5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516R50JE732 69P8530
Product Name Res Wirewound 16.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 16.5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details