Vishay Precision Group Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516R00JE122

Description
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00516R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00516R00JE122
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516R00JE122
Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 16 5% E12 E3 Vishay - 69P8515 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 16 5% E12 E3 Vishay
69P8515
Cw-5-2 16 5% E12 E3 Vishay 69P8515
CW-5-2 16 5% e12 E3

CW-5-2 16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516R00JE122 69P8515
Product Name Res Wirewound 16 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details