Vishay Precision Group Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K40KE122

Description
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00516K40KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00516K40KE122
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K40KE122
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 16.4K 10% E12 E3 Vishay - 69P8509 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 16.4K 10% E12 E3 Vishay
69P8509
Cw-5-2 16.4K 10% E12 E3 Vishay 69P8509
CW-5-2 16.4K 10% e12 E3

CW-5-2 16.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516K40KE122 69P8509
Product Name Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 16.4K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details