Vishay Precision Group Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00516K00KE732

Description
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00516K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00516K00KE732
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00516K00KE732
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 16K 10% E73 E3 Vishay - 69P8500 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 16K 10% E73 E3 Vishay
69P8500
Cw-5-2 16K 10% E73 E3 Vishay 69P8500
CW-5-2 16K 10% E73 e3

CW-5-2 16K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516K00KE732 69P8500
Product Name Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 16K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details