Vishay Precision Group Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00KE123

Description
Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00516K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00516K00KE123
Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00KE123
Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 16K 10% E12 E3 Vishay - 69P8498 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 16K 10% E12 E3 Vishay
69P8498
Cw-5-3 16K 10% E12 E3 Vishay 69P8498
CW-5-3 16K 10% e12 E3

CW-5-3 16K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516K00KE123 69P8498
Product Name Res Wirewound 16K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 16K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers