Vishay Precision Group Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00JE123

Description
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00516K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00516K00JE123
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00JE123
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 16K 5% E12 E3 Vishay - 69P8493 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 16K 5% E12 E3 Vishay
69P8493
Cw-5-3 16K 5% E12 E3 Vishay 69P8493
CW-5-3 16K 5% e12 E3

CW-5-3 16K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516K00JE123 69P8493
Product Name Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 16K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details