Vishay Precision Group Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00JE122

Description
Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00516K00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00516K00JE122
Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00JE122
Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 16K 5% E12 E3 Vishay - 69P8492 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 16K 5% E12 E3 Vishay
69P8492
Cw-5-2 16K 5% E12 E3 Vishay 69P8492
CW-5-2 16K 5% e12 E3

CW-5-2 16K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00516K00JE122 69P8492
Product Name Res Wirewound 16K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 16K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details