Vishay Intertechnology, Inc. Wirewound Resistors CW00516K00JE12

Description
CW-5 16K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 16K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00516K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00516K00JE12
Wirewound Resistors 3110-CW00516K00JE12
CW-5 16K 5% E12 e3

CW-5 16K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00516K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00516K00JE12
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00516K00JE12
Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Wirewound;Res 16 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70204758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 16 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70204758
Resistor;Wirewound;Res 16 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70204758
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-5 16K 5% E12 E3 Vishay - 69P8491 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 16K 5% E12 E3 Vishay
69P8491
Cw-5 16K 5% E12 E3 Vishay 69P8491
CW-5 16K 5% e12 E3

CW-5 16K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00516K00JE12 CW00516K00JE12 70204758 69P8491
Product Name Wirewound Resistors Res Wirewound 16K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Resistor;Wirewound;Res 16 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Cw-5 16K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers