Vishay Precision Group Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005169R0KE733

Description
Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005169R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005169R0KE733
Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005169R0KE733
Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 169 10% E73 E3 Vishay - 69P8573 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 169 10% E73 E3 Vishay
69P8573
Cw-5-3 169 10% E73 E3 Vishay 69P8573
CW-5-3 169 10% E73 e3

CW-5-3 169 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005169R0KE733 69P8573
Product Name Res Wirewound 169 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 169 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details