Vishay Precision Group Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005169R0KE122

Description
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005169R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005169R0KE122
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005169R0KE122
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 169 10% E12 E3 Vishay - 69P8569 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 169 10% E12 E3 Vishay
69P8569
Cw-5-2 169 10% E12 E3 Vishay 69P8569
CW-5-2 169 10% e12 E3

CW-5-2 169 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005169R0KE122 69P8569
Product Name Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 169 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details