Vishay Precision Group Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005165R0KE123

Description
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005165R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005165R0KE123
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005165R0KE123
Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 165 10% E12 E3 Vishay - 69P8558 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 165 10% E12 E3 Vishay
69P8558
Cw-5-3 165 10% E12 E3 Vishay 69P8558
CW-5-3 165 10% e12 E3

CW-5-3 165 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005165R0KE123 69P8558
Product Name Res Wirewound 165 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 165 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details