Vishay Precision Group Wirewound Resistors CW005160R0KE73

Description
CW-5 160 10% E73 e3
Request a Quote Datasheet
Description
CW-5 160 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005160R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005160R0KE73
Wirewound Resistors 3110-CW005160R0KE73
CW-5 160 10% E73 e3

CW-5 160 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 160 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005160R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005160R0KE73
Res Wirewound 160 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005160R0KE73
Res Wirewound 160 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 160 10% E73 E3 Vishay - 69P8547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 160 10% E73 E3 Vishay
69P8547
Cw-5 160 10% E73 E3 Vishay 69P8547
CW-5 160 10% E73 e3

CW-5 160 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005160R0KE73 CW005160R0KE73 69P8547
Product Name Wirewound Resistors Res Wirewound 160 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 160 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 160 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers