Vishay Precision Group Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005160R0JE732

Description
Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005160R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005160R0JE732
Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005160R0JE732
Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 160 5% E73 E3 Vishay - 69P8542 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 160 5% E73 E3 Vishay
69P8542
Cw-5-2 160 5% E73 E3 Vishay 69P8542
CW-5-2 160 5% E73 e3

CW-5-2 160 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005160R0JE732 69P8542
Product Name Res Wirewound 160 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 160 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details