Vishay Precision Group Wirewound Resistors CW00515R60KE73

Description
CW-5 15.6 10% E73 e3
Request a Quote Datasheet
Description
CW-5 15.6 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00515R60KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00515R60KE73
Wirewound Resistors 3110-CW00515R60KE73
CW-5 15.6 10% E73 e3

CW-5 15.6 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 15.6 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00515R60KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15.6 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00515R60KE73
Res Wirewound 15.6 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00515R60KE73
Res Wirewound 15.6 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15.6 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 15.6 10% E73 E3 Vishay - 69P8476 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 15.6 10% E73 E3 Vishay
69P8476
Cw-5 15.6 10% E73 E3 Vishay 69P8476
CW-5 15.6 10% E73 e3

CW-5 15.6 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00515R60KE73 CW00515R60KE73 69P8476
Product Name Wirewound Resistors Res Wirewound 15.6 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 15.6 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15.6 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details