Vishay Intertechnology, Inc. Through Hole Resistors CW00515R00JE12HE

Description
15 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00515R00JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00515R00JE12HE-ND
Through Hole Resistors 541-CW00515R00JE12HE-ND
15 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

15 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
15 OHM 6.5W Resistor - 53-CW00515R00JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 OHM 6.5W Resistor
53-CW00515R00JE12HE
15 OHM 6.5W Resistor 53-CW00515R00JE12HE
RES 15 OHM 6.5W 5% AXIAL Product overview: CW00515R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515R00JE12HE can be used for catalog matching and distributor lookup.

RES 15 OHM 6.5W 5% AXIAL Product overview: CW00515R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515R00JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-CW00515R00JE12HE-ND 53-CW00515R00JE12HE
Product Name Through Hole Resistors 15 OHM 6.5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details