Wirewound Resistors - Through Hole 5watts 15ohms 5% Product overview: CW00515R00JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515R00JB12 can be used for catalog matching and distributor lookup.
Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
WIREWOUND RESISTOR, 15 OHM, 5W, ±5%; Resistance:15ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW00515R00JB12 | 53-CW00515R00JB12 | 541-CW00515R00JB12-ND | CW00515R00JB12 | 28M5206 |
| Product Name | Wirewound Resistors | Through-Hole Resistor | Through Hole Resistors | Res Wirewound 15 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistor, 15 Ohm, 5W, ±5%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C |