Vishay Intertechnology, Inc. Through Hole Resistors CW00515K00JE12HS

Description
15 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
15 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW00515K00JE12HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00515K00JE12HS-ND
Through Hole Resistors CW00515K00JE12HS-ND
15 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

15 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
6.5W Resistor - 53-CW00515K00JE12HS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.5W Resistor
53-CW00515K00JE12HS
6.5W Resistor 53-CW00515K00JE12HS
RES 15K OHM 6.5W 5% AXIAL Product overview: CW00515K00JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515K00JE12HS can be used for catalog matching and distributor lookup.

RES 15K OHM 6.5W 5% AXIAL Product overview: CW00515K00JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515K00JE12HS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315261-CW00515K00JE12HS
Resistors - Through Hole Resistors 1315261-CW00515K00JE12HS
Win Source Part Number: 1315261-CW00515K00JE 12HS Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant, Pulse Withstanding Package: Bulk Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 6.5W Composition: Wirewound Number of Terminations: 2 Resistance: 15 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1315261-CW00515K00JE12HS
Category: Resistors>Through Hole Resistors
Series: CW
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 6.5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CW00515K00JE12HS-ND 53-CW00515K00JE12HS 1315261-CW00515K00JE12HS
Product Name Through Hole Resistors 6.5W Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details