Vishay Precision Group Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00515K00JE122

Description
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00515K00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00515K00JE122
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00515K00JE122
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 15K 5% E12 E3 Vishay - 69P8443 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 15K 5% E12 E3 Vishay
69P8443
Cw-5-2 15K 5% E12 E3 Vishay 69P8443
CW-5-2 15K 5% e12 E3

CW-5-2 15K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00515K00JE122 69P8443
Product Name Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 15K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details