Vishay Precision Group Wirewound Resistors CW00515K00JE12

Description
CW-5 15K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 15K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00515K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00515K00JE12
Wirewound Resistors 3110-CW00515K00JE12
CW-5 15K 5% E12 e3

CW-5 15K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00515K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00515K00JE12-ND
Through Hole Resistors 541-CW00515K00JE12-ND
CW-5 15K 5% E12 E3

CW-5 15K 5% E12 E3

Buy Now Datasheet
Through-Hole Resistor - 53-CW00515K00JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW00515K00JE12
Through-Hole Resistor 53-CW00515K00JE12
Wirewound Resistors - Through Hole 5watts 15Kohms 5% Product overview: CW00515K00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515K00JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 15Kohms 5% Product overview: CW00515K00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00515K00JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW00515K00JE12 - 1053741-CW00515K00JE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CW00515K00JE12
1053741-CW00515K00JE12
Through Hole Resistors - CW00515K00JE12 1053741-CW00515K00JE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053741-CW00515K00JE 12 Packaging: Bulk Termination: Axial Voltage Rating: 274 V Length: 22.22 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Composition: Wirewound Resistance: 15 kΩ Power Rating: 5 W Number of Pins: 2 Diameter: 7.92 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): 1625966-9; CW02B15K00JE12; CW00516K00JE73; CW02B15K00JB12; SQMR515KJ; SBCHE615KJ; SBCHE1515KJ; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C RoHS: Compliant Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 REACH SVHC: Unknown Lead Diameter: 813 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053741-CW00515K00JE12
Packaging: Bulk
Termination: Axial
Voltage Rating: 274 V
Length: 22.22 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Composition: Wirewound
Resistance: 15 kΩ
Power Rating: 5 W
Number of Pins: 2
Diameter: 7.92 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): 1625966-9; CW02B15K00JE12; CW00516K00JE73; CW02B15K00JB12; SQMR515KJ; SBCHE615KJ; SBCHE1515KJ;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8533210080, 8533210080
REACH SVHC: Unknown
Lead Diameter: 813 µm

Buy Now
Power ResistorSeries:CW; Resistance:15kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00515K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:15kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00515K00JE12
Power ResistorSeries:CW; Resistance:15kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00515K00JE12
Power ResistorSeries:CW; Resistance:15kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:15kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Vishay - 41K8914 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Vishay
41K8914
Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Vishay 41K8914
WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 5W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201384
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201384
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00515K00JE12 541-CW00515K00JE12-ND 53-CW00515K00JE12 1053741-CW00515K00JE12 CW00515K00JE12 41K8914 70201384
Product Name Wirewound Resistors Through Hole Resistors Through-Hole Resistor Through Hole Resistors - CW00515K00JE12 Power ResistorSeries:CW; Resistance:15kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistor, 15Kohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use Power Applications General Use
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details