Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005150R0JS67

Description
Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005150R0JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005150R0JS67
Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005150R0JS67
Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005150R0JS67
Product Name Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details