Vishay Intertechnology, Inc. Wirewound Resistors 5watts 150ohms 5% CW005150R0JE73

Description
Wirewound Resistors 5watts 150ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 150ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 150ohms 5% - CW005150R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 150ohms 5%
CW005150R0JE73
Wirewound Resistors 5watts 150ohms 5% CW005150R0JE73
Wirewound Resistors 5watts 150ohms 5%

Wirewound Resistors 5watts 150ohms 5%

Supplier's Site
Through Hole Resistors - 541-CW005150R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005150R0JE73CT-ND
Through Hole Resistors 541-CW005150R0JE73CT-ND
150 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW005150R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005150R0JE73TR-ND
Through Hole Resistors 541-CW005150R0JE73TR-ND
150 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
150 OHM 6.5W Resistor - 53-CW005150R0JE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 6.5W Resistor
53-CW005150R0JE73
150 OHM 6.5W Resistor 53-CW005150R0JE73
RES 150 OHM 6.5W 5% AXIAL Product overview: CW005150R0JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005150R0JE73 can be used for catalog matching and distributor lookup.

RES 150 OHM 6.5W 5% AXIAL Product overview: CW005150R0JE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005150R0JE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW005150R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005150R0JE73
Wirewound Resistors 3110-CW005150R0JE73
CW-5 150 5% E73 e3

CW-5 150 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number CW005150R0JE73 541-CW005150R0JE73CT-ND 53-CW005150R0JE73 3110-CW005150R0JE73
Product Name Wirewound Resistors 5watts 150ohms 5% Through Hole Resistors 150 OHM 6.5W Resistor Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details