Vishay Precision Group Through Hole Resistors CW005150R0JE12

Description
CW-5 150 5% E12 E3
Request a Quote Datasheet
Description
CW-5 150 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW005150R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005150R0JE12-ND
Through Hole Resistors 541-CW005150R0JE12-ND
CW-5 150 5% E12 E3

CW-5 150 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW005150R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW005150R0JE12
Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005150R0JE12
Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistors - 3110-CW005150R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005150R0JE12
Wirewound Resistors 3110-CW005150R0JE12
CW-5 150 5% E12 e3

CW-5 150 5% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-CW005150R0JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW005150R0JE12
Through-Hole Resistor 53-CW005150R0JE12
Wirewound Resistors - Through Hole 5watts 150ohms 5% Product overview: CW005150R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005150R0JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 150ohms 5% Product overview: CW005150R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005150R0JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Vishay - 63M1029 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Vishay
63M1029
Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Vishay 63M1029
WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW005150R0JE12-ND CW005150R0JE12 3110-CW005150R0JE12 53-CW005150R0JE12 63M1029
Product Name Through Hole Resistors Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistors Through-Hole Resistor Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details