Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Wirewound Resistors - Through Hole 5watts 150ohms 5% Product overview: CW005150R0JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005150R0JB12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | CW005150R0JB12 | 3110-CW005150R0JB12 | 541-CW005150R0JB12-ND | 53-CW005150R0JB12 | 03F5129 |
| Product Name | Res Wirewound 150 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 5 watts | 5 watts | 5 watts |