Vishay Precision Group Wirewound Resistors CW00514R70KE12

Description
CW-5 14.7 10% E12 e3
Request a Quote Datasheet
Description
CW-5 14.7 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00514R70KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00514R70KE12
Wirewound Resistors 3110-CW00514R70KE12
CW-5 14.7 10% E12 e3

CW-5 14.7 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 14.7 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00514R70KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00514R70KE12
Res Wirewound 14.7 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R70KE12
Res Wirewound 14.7 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.7 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 14.7 10% E12 E3 Vishay - 69P8413 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 14.7 10% E12 E3 Vishay
69P8413
Cw-5 14.7 10% E12 E3 Vishay 69P8413
CW-5 14.7 10% e12 E3

CW-5 14.7 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00514R70KE12 CW00514R70KE12 69P8413
Product Name Wirewound Resistors Res Wirewound 14.7 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 14.7 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 14.7 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details