Vishay Precision Group Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00514R10JE733

Description
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00514R10JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00514R10JE733
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00514R10JE733
Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 14.1 5% E73 E3 Vishay - 69P8400 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 14.1 5% E73 E3 Vishay
69P8400
Cw-5-3 14.1 5% E73 E3 Vishay 69P8400
CW-5-3 14.1 5% E73 e3

CW-5-3 14.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00514R10JE733 69P8400
Product Name Res Wirewound 14.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 14.1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details