Vishay Precision Group Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R00KE123

Description
Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00514R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00514R00KE123
Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R00KE123
Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 14 10% E12 E3 Vishay - 69P8391 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 14 10% E12 E3 Vishay
69P8391
Cw-5-3 14 10% E12 E3 Vishay 69P8391
CW-5-3 14 10% e12 E3

CW-5-3 14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00514R00KE123 69P8391
Product Name Res Wirewound 14 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 14 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details