Vishay Intertechnology, Inc. Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R00JE123

Description
Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00514R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00514R00JE123
Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00514R00JE123
Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00514R00JE123
Product Name Res Wirewound 14 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details