Vishay Precision Group Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005141R0KE733

Description
Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005141R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005141R0KE733
Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005141R0KE733
Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 141 10% E73 E3 Vishay - 69P8430 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 141 10% E73 E3 Vishay
69P8430
Cw-5-3 141 10% E73 E3 Vishay 69P8430
CW-5-3 141 10% E73 e3

CW-5-3 141 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005141R0KE733 69P8430
Product Name Res Wirewound 141 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 141 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details