Vishay Precision Group Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005141R0JE122

Description
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005141R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005141R0JE122
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005141R0JE122
Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 141 5% E12 E3 Vishay - 69P8420 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 141 5% E12 E3 Vishay
69P8420
Cw-5-2 141 5% E12 E3 Vishay 69P8420
CW-5-2 141 5% e12 E3

CW-5-2 141 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005141R0JE122 69P8420
Product Name Res Wirewound 141 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 141 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers