Vishay Precision Group Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00513K30KE732

Description
Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00513K30KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00513K30KE732
Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00513K30KE732
Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 13.3K 10% E73 E3 Vishay - 69P8334 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 13.3K 10% E73 E3 Vishay
69P8334
Cw-5-2 13.3K 10% E73 E3 Vishay 69P8334
CW-5-2 13.3K 10% E73 e3

CW-5-2 13.3K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00513K30KE732 69P8334
Product Name Res Wirewound 13.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 13.3K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details