Vishay Precision Group Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00513K30KE123

Description
Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00513K30KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00513K30KE123
Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00513K30KE123
Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 13.3K 10% E12 E3 Vishay - 69P8332 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 13.3K 10% E12 E3 Vishay
69P8332
Cw-5-3 13.3K 10% E12 E3 Vishay 69P8332
CW-5-3 13.3K 10% e12 E3

CW-5-3 13.3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00513K30KE123 69P8332
Product Name Res Wirewound 13.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 13.3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers