Vishay Precision Group Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00513K30JE122

Description
Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00513K30JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00513K30JE122
Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00513K30JE122
Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 13.3K 5% E12 E3 Vishay - 69P8325 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 13.3K 5% E12 E3 Vishay
69P8325
Cw-5-2 13.3K 5% E12 E3 Vishay 69P8325
CW-5-2 13.3K 5% e12 E3

CW-5-2 13.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00513K30JE122 69P8325
Product Name Res Wirewound 13.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 13.3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details