Vishay Precision Group Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00513K30JB12

Description
Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00513K30JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00513K30JB12
Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00513K30JB12
Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00513K30JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00513K30JB12
Wirewound Resistors 3110-CW00513K30JB12
CW-5 13.3K 5% B12

CW-5 13.3K 5% B12

Supplier's Site Datasheet
Cw-5 13.3K 5% B12 Vishay - 28M5202 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 13.3K 5% B12 Vishay
28M5202
Cw-5 13.3K 5% B12 Vishay 28M5202
CW-5 13.3K 5% B12

CW-5 13.3K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00513K30JB12 3110-CW00513K30JB12 28M5202
Product Name Res Wirewound 13.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 13.3K 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - C71R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details