Vishay Precision Group Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00513K00JE733

Description
Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00513K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00513K00JE733
Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00513K00JE733
Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 13K 5% E73 E3 Vishay - 69P8317 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 13K 5% E73 E3 Vishay
69P8317
Cw-5-3 13K 5% E73 E3 Vishay 69P8317
CW-5-3 13K 5% E73 e3

CW-5-3 13K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00513K00JE733 69P8317
Product Name Res Wirewound 13K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 13K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details