Vishay Precision Group Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005133R0JS732

Description
Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005133R0JS732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005133R0JS732
Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005133R0JS732
Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 133 Ohm, 5% Vishay - 43C7653 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 133 Ohm, 5% Vishay
43C7653
Cw, 0.875 X 0.312, 133 Ohm, 5% Vishay 43C7653
CW, 0.875 x 0.312", 133 Ohm, 5%

CW, 0.875 x 0.312", 133 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005133R0JS732 43C7653
Product Name Res Wirewound 133 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 133 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details