Vishay Precision Group Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005133R0JE123

Description
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005133R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005133R0JE123
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005133R0JE123
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 133 5% E12 E3 Vishay - 69P8373 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 133 5% E12 E3 Vishay
69P8373
Cw-5-3 133 5% E12 E3 Vishay 69P8373
CW-5-3 133 5% e12 E3

CW-5-3 133 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005133R0JE123 69P8373
Product Name Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 133 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details