Vishay Precision Group Wirewound Resistors CW005133R0JE12

Description
CW-5 133 5% E12 e3
Request a Quote Datasheet
Description
CW-5 133 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005133R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005133R0JE12
Wirewound Resistors 3110-CW005133R0JE12
CW-5 133 5% E12 e3

CW-5 133 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005133R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005133R0JE12
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005133R0JE12
Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 133 5% E12 E3 Vishay - 69P8371 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 133 5% E12 E3 Vishay
69P8371
Cw-5 133 5% E12 E3 Vishay 69P8371
CW-5 133 5% e12 E3

CW-5 133 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005133R0JE12 CW005133R0JE12 69P8371
Product Name Wirewound Resistors Res Wirewound 133 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 133 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 133 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details