Vishay Precision Group Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005130R0KE732

Description
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005130R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005130R0KE732
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005130R0KE732
Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 130 10% E73 E3 Vishay - 69P8369 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 130 10% E73 E3 Vishay
69P8369
Cw-5-2 130 10% E73 E3 Vishay 69P8369
CW-5-2 130 10% E73 e3

CW-5-2 130 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005130R0KE732 69P8369
Product Name Res Wirewound 130 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 130 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details